multicomp PRO Surface Mount Thin Film Resistor, Wf06R Series, 330 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro MCWF06R3303BTL

Description
Surface Mount Thin Film Resistor, WF06R Series, 330 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, WF06R Series, 330 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Wf06R Series, 330 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro - 67X4191 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf06R Series, 330 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
67X4191
Surface Mount Thin Film Resistor, Wf06R Series, 330 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro 67X4191
Surface Mount Thin Film Resistor, WF06R Series, 330 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF06R Series, 330 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330K, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro - 33AC5299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro
33AC5299
Res, 330K, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro 33AC5299
RES, 330K, 0.1%, 100MW, 0603, THIN FILM; Resistance:330kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 330K, 0.1%, 100MW, 0603, THIN FILM; Resistance:330kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 67X4191 33AC5299
Product Name Surface Mount Thin Film Resistor, Wf06R Series, 330 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro Res, 330K, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details