multicomp PRO Res, 33K, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro MCWF06R3302BTL

Description
RES, 33K, 0.1%, 100MW, 0603, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 33K, 0.1%, 100MW, 0603, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro - 06AC4180 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro
06AC4180
Res, 33K, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro 06AC4180
RES, 33K, 0.1%, 100MW, 0603, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 33K, 0.1%, 100MW, 0603, THIN FILM; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Wf06R Series, 33 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro - 67X4190 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf06R Series, 33 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
67X4190
Surface Mount Thin Film Resistor, Wf06R Series, 33 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro 67X4190
Surface Mount Thin Film Resistor, WF06R Series, 33 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF06R Series, 33 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 06AC4180 67X4190
Product Name Res, 33K, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro Surface Mount Thin Film Resistor, Wf06R Series, 33 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details