multicomp PRO Res, 27K, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro MCWF06R2702BTL

Description
RES, 27K, 0.1%, 100MW, 0603, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RES, 27K, 0.1%, 100MW, 0603, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro - 06AC4179 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro
06AC4179
Res, 27K, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro 06AC4179
RES, 27K, 0.1%, 100MW, 0603, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 27K, 0.1%, 100MW, 0603, THIN FILM; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 27 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro - 67X4183 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 27 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
67X4183
Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 27 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro 67X4183
Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 27 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 27 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 06AC4179 67X4183
Product Name Res, 27K, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 27 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
Configuration Single Resistor Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details