The Res, 2K67, 0.1%, 0.1W, 0603, Thin Film resistor is a surface mount device designed for high precision applications. It features a resistance value of 2.67 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The resistor is constructed with a high-grade ceramic body and utilizes a thin film resistive layer that is laser-trimmed for accuracy. It has a power rating of 100 mW and a maximum operating voltage of 75V, which is appropriate for various electronic circuits. The component is RoHS compliant, ensuring it meets environmental standards. This resistor is ideal for use in medical equipment, measuring instruments, communication devices, and computers, where reliability and stability are critical.
RES, 2K67, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.67kohm;
RES, 2K67, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.67kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH8545 |
| Product Name | Res, 2K67, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 2670 ohms |