The Res, 2K61, 0.1%, 0.1W, 0603, Thin Film resistor is a surface-mount device (SMD) designed for high precision applications. It features a resistance value of 2.61 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The resistor is constructed with a high-grade ceramic body and a thin film resistive layer that is laser-trimmed for accuracy. It has a power rating of 100 mW and a maximum operating voltage of 75V. The temperature coefficient of resistance (TCR) is specified at 25 ppm/K, ensuring stability across varying temperatures. This component is RoHS compliant and is ideal for use in medical equipment, measuring instruments, communication devices, and computers.
RES, 2K61, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.61kohm;
RES, 2K61, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.61kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH8543 |
| Product Name | Res, 2K61, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 2610 ohms |