multicomp PRO Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 240 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro MCWF06R2403BTL

Description
Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 240 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 240 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 240 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro - 67X4179 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 240 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
67X4179
Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 240 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro 67X4179
Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 240 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 240 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 95Y0270 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
95Y0270
Res, 240K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 95Y0270
RES, 240K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:240kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 240K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:240kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 67X4179 95Y0270
Product Name Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 240 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro Res, 240K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1002FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 3-2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309000 ohms
View Details
3 suppliers