multicomp PRO Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 220 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro MCWF06R2203BTL

Description
Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 220 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 220 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 220 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro - 67X4176 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 220 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
67X4176
Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 220 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro 67X4176
Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 220 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 220 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 03AJ1990 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
03AJ1990
Res, 220K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 03AJ1990
RES, 220K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:220kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 220K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:220kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 67X4176 03AJ1990
Product Name Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 220 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro Res, 220K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details