multicomp PRO Surface Mount Thin Film Resistor, Wf06R Series, 22 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro MCWF06R2202BTL

Description
Surface Mount Thin Film Resistor, WF06R Series, 22 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, WF06R Series, 22 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Wf06R Series, 22 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro - 67X4175 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf06R Series, 22 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
67X4175
Surface Mount Thin Film Resistor, Wf06R Series, 22 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro 67X4175
Surface Mount Thin Film Resistor, WF06R Series, 22 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF06R Series, 22 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22K, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro - 14AC4482 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro
14AC4482
Res, 22K, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro 14AC4482
RES, 22K, 0.1%, 100MW, 0603, THIN FILM; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

RES, 22K, 0.1%, 100MW, 0603, THIN FILM; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 67X4175 14AC4482
Product Name Surface Mount Thin Film Resistor, Wf06R Series, 22 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro Res, 22K, 0.1%, 100Mw, 0603, Thin Film; Resistance Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details