The Multicomp Pro resistor, part number 92AH8521, is a thin film chip resistor with a resistance value of 215 kΩ and a tolerance of ±0.1%. It is housed in a 0603 case style, which measures 1.55 mm x 0.8 mm. This resistor has a power rating of 0.1 W and a maximum operating voltage of 75 V. It is designed for high precision applications, featuring a temperature coefficient of resistance (TCR) of 25 ppm/K or better, ensuring stability and reliability. The resistor is suitable for various applications, including medical equipment, measuring instruments, communication devices, and computers. It is RoHS compliant and constructed with a lead-free solder termination for environmental considerations.
RES, 215K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:215kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
RES, 215K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:215kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH8521 |
| Product Name | Res, 215K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 215000 ohms |