multicomp PRO Res, 215R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro MCWF06R2150BTL

Description
RES, 215R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:215ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Description
RES, 215R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:215ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 215R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 92AH8519 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
92AH8519
Res, 215R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 92AH8519
RES, 215R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:215ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 215R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:215ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 215R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 25AJ1146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
25AJ1146
Res, 215R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 25AJ1146
RES, 215R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:215ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 215R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:215ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 92AH8519
Product Name Res, 215R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603
Resistance Range 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details