The Res, 20K5, 0.1%, 0.1W, 0603, Thin Film resistor from the MCWF06R series is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 20.5 kΩ with a tolerance of ±0.1%, ensuring accurate performance in various electronic circuits. The resistor is constructed with a high-grade ceramic body and a thin film resistive layer, which is laser trimmed to achieve the specified resistance value. This component has a power rating of 100 mW and a maximum operating voltage of 75V, making it suitable for low-power applications. The temperature coefficient of resistance (TCR) is specified at 25 ppm/K, contributing to its stability and reliability. The resistor is RoHS compliant and features lead-free solder terminations, aligning with modern environmental standards. Applications include medical equipment, measuring instruments, communication devices, and computing systems.
RES, 20K5, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20.5kohm;
RES, 20K5, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20.5kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH8515 |
| Product Name | Res, 20K5, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 20500 ohms |