The Resistor, 19K6, 0.1%, 0.1W, 0603, Thin Film from the MCWF06R series is a surface mount device (SMD) designed for high precision applications. It features a resistance value of 19.6 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring high accuracy. The resistor has a power rating of 100 mW and a maximum operating voltage of 75V. Constructed with a high-grade ceramic body and a thin film resistive layer, it offers excellent stability and reliability, with a temperature coefficient of resistance (TCR) of 25 ppm/K. This component is RoHS compliant and is ideal for use in medical equipment, measuring instruments, communication devices, and computers. The resistor is laser trimmed for precise resistance values and is protected by a coating to enhance durability.
RES, 19K6, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:19.6kohm;
RES, 19K6, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:19.6kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH8514 |
| Product Name | Res, 19K6, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 19600 ohms |