The Multicomp Pro Resistor, part number 12AC9927, is a thin film chip resistor with a resistance value of 16 kΩ and a tolerance of ±0.1%. It is housed in a 0603 case style, which measures 1.55 mm x 0.8 mm. This resistor has a power rating of 0.1 W (100 mW) and a maximum operating voltage of 75 V. The device is constructed with a high-grade ceramic body and features laser-trimmed resistive elements for precise resistance values. It is suitable for applications in medical equipment, measuring instruments, communication devices, computers, and printers. The resistor is RoHS compliant and designed for high reliability and stability, with a temperature coefficient of resistance (TCR) of 25 ppm/K or better.
RES, 16K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:16kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 16 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 12AC9927 | 67X4163 |
| Product Name | Res, 16K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro | Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 16 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 16000 ohms | |
| Tolerance | 0.1000 +/- % |