multicomp PRO Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 121 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro MCWF06R1210BTL

Description
Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 121 ohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 121 ohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 121 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro - 68Y7722 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 121 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
68Y7722
Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 121 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro 68Y7722
Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 121 ohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 121 ohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 121R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 28AH3848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 121R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
28AH3848
Res, 121R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 28AH3848
RES, 121R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:121ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 121R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:121ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 68Y7722 28AH3848
Product Name Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 121 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro Res, 121R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573259 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7683FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details