multicomp PRO Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 120 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro MCWF06R1200BTL

Description
Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 120 ohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 120 ohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 120 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro - 67X4158 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 120 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
67X4158
Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 120 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro 67X4158
Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 120 ohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 120 ohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 06AH4105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
06AH4105
Res, 120R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 06AH4105
RES, 120R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:120ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 120R, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:120ohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 67X4158 06AH4105
Product Name Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 120 Ohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro Res, 120R, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD754JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details