The Resistor, 113K, 0.1%, 0.1W, 0603, Thin Film from the MCWF06R series is a surface-mount device (SMD) designed for high precision applications. It features a resistance value of 113 kΩ with a tolerance of ±0.1%, making it suitable for applications requiring tight specifications. The resistor has a power rating of 100 mW and a maximum operating voltage of 75V. Constructed with a high-grade ceramic body and a laser-trimmed resistive layer, it offers high reliability and stability, with a temperature coefficient of resistance (TCR) of 25 ppm/K. This component is RoHS compliant and is ideal for use in medical equipment, measuring instruments, communication devices, and computers.
RES, 113K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:113kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
RES, 113K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:113kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 92AH8475 |
| Product Name | Res, 113K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 113000 ohms |