The Surface Mount Chip Resistor, Thin Film, MCWF06R Series, part number 67X4157, has a nominal resistance of 11 kΩ with a tolerance of 0.1%. It is rated for a maximum power dissipation of 100 mW and can operate at a maximum voltage of 75 V. The resistor features a high reliability and stability, with a temperature coefficient of resistance (TCR) of 25 ppm/K. It is constructed with a high-grade ceramic body and a protective coating, ensuring durability in various applications. This component is RoHS compliant, making it suitable for environmentally conscious designs. Typical applications include medical equipment, measuring instruments, communication devices, computers, and printers.
RES, 11K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:11kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes
Surface Mount Chip Resistor, Thin Film, MCWF06R Series, 11 kohm, 100 mW, 0.1%, 75 V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 14AC7249 | 67X4157 |
| Product Name | Res, 11K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro | Surface Mount Chip Resistor, Thin Film, Mcwf06R Series, 11 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 11000 ohms | |
| Tolerance | 0.1000 +/- % |