multicomp PRO Surface Mount Thin Film Resistor, Wf06R Series, 102 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro MCWF06R1023BTL

Description
Surface Mount Thin Film Resistor, WF06R Series, 102 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, WF06R Series, 102 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Wf06R Series, 102 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro - 67X4155 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Wf06R Series, 102 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro
67X4155
Surface Mount Thin Film Resistor, Wf06R Series, 102 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro 67X4155
Surface Mount Thin Film Resistor, WF06R Series, 102 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, WF06R Series, 102 kohm, 100 mW, - 0.1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 102K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro - 32AC7845 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
32AC7845
Res, 102K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro 32AC7845
RES, 102K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:102kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 102K, 0.1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:102kohm; Product Range:MCWF06R Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 67X4155 32AC7845
Product Name Surface Mount Thin Film Resistor, Wf06R Series, 102 Kohm, 100 Mw, 0.1%, 75 V Rohs Compliant Multicomp Pro Res, 102K, 0.1%, 0.1W, 0603, Thin Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details