multicomp PRO Res, 560R, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Multicomp Pro MCWF06P5600FTL

Description
RES, 560R, 1%, 0.125W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:560ohm; Product Range:MCWF06P Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Description
RES, 560R, 1%, 0.125W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:560ohm; Product Range:MCWF06P Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, part number 06AC1520, is a 560 ohm thick film chip resistor with a tolerance of ±1% and a power rating of 0.125W (125mW). It is housed in a 0603 case style, which measures 1.6mm x 0.8mm. The maximum operating voltage for this resistor is 50V, with a maximum overload voltage of 100V. It features a high-grade ceramic body and is designed for applications requiring high accuracy, such as DC power supplies, digital multimeters, and equipment in telecommunications, automotive, medical, and military sectors. The resistor is RoHS compliant and suitable for surface mounting, making it compatible with automatic placement systems. Its robust construction allows for reliable soldering, withstanding immersion in solder baths at high temperatures.

Datasheet Summary
Powered by GS/AI

The Resistor, part number 06AC1520, is a 560 ohm thick film chip resistor with a tolerance of ±1% and a power rating of 0.125W (125mW). It is housed in a 0603 case style, which measures 1.6mm x 0.8mm. The maximum operating voltage for this resistor is 50V, with a maximum overload voltage of 100V. It features a high-grade ceramic body and is designed for applications requiring high accuracy, such as DC power supplies, digital multimeters, and equipment in telecommunications, automotive, medical, and military sectors. The resistor is RoHS compliant and suitable for surface mounting, making it compatible with automatic placement systems. Its robust construction allows for reliable soldering, withstanding immersion in solder baths at high temperatures.

Suppliers

Company
Product
Description
Supplier Links
Res, 560R, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 06AC1520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Multicomp Pro
06AC1520
Res, 560R, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Multicomp Pro 06AC1520
RES, 560R, 1%, 0.125W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:560ohm; Product Range:MCWF06P Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 560R, 1%, 0.125W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:560ohm; Product Range:MCWF06P Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC1520
Product Name Res, 560R, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details