multicomp PRO Res, 47R, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Multicomp Pro MCWF06P47R0FTL

Description
RES, 47R, 1%, 0.125W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47ohm; Product Range:MCWF06P Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 47R, 1%, 0.125W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47ohm; Product Range:MCWF06P Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47R, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Multicomp Pro - 06AC1513 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Multicomp Pro
06AC1513
Res, 47R, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Multicomp Pro 06AC1513
RES, 47R, 1%, 0.125W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47ohm; Product Range:MCWF06P Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 47R, 1%, 0.125W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:47ohm; Product Range:MCWF06P Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AC1513
Product Name Res, 47R, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 47 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details