The Resistor, part number 06AC1472, is a 1MΩ thick film chip resistor with a tolerance of ±1% and a power rating of 0.125W. It is housed in a 0603 case style, making it suitable for compact applications. The resistor features a high-grade ceramic body with internal metal electrodes and a resistive paste that is laser trimmed to achieve the desired resistance value. This component is designed for high reliability and stability, making it ideal for use in high accuracy DC power supplies, digital multimeters, telecommunications, computer applications, and medical or military equipment. The maximum operating voltage is 50V, and it can withstand a maximum overload voltage of 100V. The resistor is RoHS compliant and features a lead-free tin alloy for soldering, ensuring compatibility with modern manufacturing processes. Engineers may consider this resistor for projects requiring precision and compactness, particularly in environments where reliability is critical.
RES, 1M, 1%, 0.125W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1Mohm; Product Range:MCWF06P Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AC1472 |
| Product Name | Res, 1M, 1%, 0.125W, 0603, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603 |
| Resistance Range | 1.00E6 ohms |
| Tolerance | 1 +/- % |