multicomp PRO Cap, Alu Elec, 1000F, 50V, Rad Can Smd; Capacitor Case / Package Multicomp Pro MCVZH050M102JB7L

Description
CAP, ALU ELEC, 1000F, 50V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FZ, V-Chip Series; Diameter:16mm RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 1000F, 50V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FZ, V-Chip Series; Diameter:16mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 1000F, 50V, Rad Can Smd; Capacitor Case / Package Multicomp Pro - 01AC9216 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 1000F, 50V, Rad Can Smd; Capacitor Case / Package Multicomp Pro
01AC9216
Cap, Alu Elec, 1000F, 50V, Rad Can Smd; Capacitor Case / Package Multicomp Pro 01AC9216
CAP, ALU ELEC, 1000F, 50V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FZ, V-Chip Series; Diameter:16mm RoHS Compliant: Yes

CAP, ALU ELEC, 1000F, 50V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FZ, V-Chip Series; Diameter:16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01AC9216
Product Name Cap, Alu Elec, 1000F, 50V, Rad Can Smd; Capacitor Case / Package Multicomp Pro
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101892U030AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8900 microF
View Details
3 suppliers