multicomp PRO Varistor, Multilayer, 60Vac, 0402; Voltage Rating Vac Multicomp Pro MCVZ1206M850AGT

Description
VARISTOR, MULTILAYER, 60VAC, 0402; Voltage Rating VAC:60V; Voltage Rating V DC:85V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:165V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MULTILAYER, 60VAC, 0402; Voltage Rating VAC:60V; Voltage Rating V DC:85V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:165V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Multilayer, 60Vac, 0402; Voltage Rating Vac Multicomp Pro - 93X4492 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 60Vac, 0402; Voltage Rating Vac Multicomp Pro
93X4492
Varistor, Multilayer, 60Vac, 0402; Voltage Rating Vac Multicomp Pro 93X4492
VARISTOR, MULTILAYER, 60VAC, 0402; Voltage Rating VAC:60V; Voltage Rating V DC:85V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:165V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

VARISTOR, MULTILAYER, 60VAC, 0402; Voltage Rating VAC:60V; Voltage Rating V DC:85V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:165V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Multilayer, 60Vac, Voltage Rating Vac 60V Rohs Compliant Multicomp Pro - 23T7721 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 60Vac, Voltage Rating Vac 60V Rohs Compliant Multicomp Pro
23T7721
Varistor, Multilayer, 60Vac, Voltage Rating Vac 60V Rohs Compliant Multicomp Pro 23T7721
VARISTOR, MULTILAYER, 60VAC, VOLTAGE RATING VAC 60V ROHS COMPLIANT: YES

VARISTOR, MULTILAYER, 60VAC, VOLTAGE RATING VAC 60V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 93X4492
Product Name Varistor, Multilayer, 60Vac, 0402; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5614US - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Diodes - NC405 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type SBD - Model: MS865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details