multicomp PRO Varistor, Multilayer, 35Vac, 0402; Voltage Rating Vac Multicomp Pro MCVZ1206M450AGT

Description
VARISTOR, MULTILAYER, 35VAC, 0402; Voltage Rating VAC:35V; Voltage Rating V DC:45V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:90V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MULTILAYER, 35VAC, 0402; Voltage Rating VAC:35V; Voltage Rating V DC:45V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:90V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Multilayer, 35Vac, 0402; Voltage Rating Vac Multicomp Pro - 93X4489 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 35Vac, 0402; Voltage Rating Vac Multicomp Pro
93X4489
Varistor, Multilayer, 35Vac, 0402; Voltage Rating Vac Multicomp Pro 93X4489
VARISTOR, MULTILAYER, 35VAC, 0402; Voltage Rating VAC:35V; Voltage Rating V DC:45V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:90V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

VARISTOR, MULTILAYER, 35VAC, 0402; Voltage Rating VAC:35V; Voltage Rating V DC:45V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:90V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 93X4489
Product Name Varistor, Multilayer, 35Vac, 0402; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4990 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 21.6 mA
IR 2 mA
View Details
Silicon Limiter Diodes, Packaged and Bondable Chips - CLA4605 Series - Skyworks Solutions, Inc.
Specs
Diode Applications Limiter
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details