multicomp PRO Varistor, Multilayer, 25Vac, Voltage Rating Vac 25V Rohs Compliant Multicomp Pro MCVZ1206M300AGT

Description
VARISTOR, MULTILAYER, 25VAC, VOLTAGE RATING VAC 25V ROHS COMPLIANT: YES
Datasheet
Description
VARISTOR, MULTILAYER, 25VAC, VOLTAGE RATING VAC 25V ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Multilayer, 25Vac, Voltage Rating Vac 25V Rohs Compliant Multicomp Pro - 23T7716 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 25Vac, Voltage Rating Vac 25V Rohs Compliant Multicomp Pro
23T7716
Varistor, Multilayer, 25Vac, Voltage Rating Vac 25V Rohs Compliant Multicomp Pro 23T7716
VARISTOR, MULTILAYER, 25VAC, VOLTAGE RATING VAC 25V ROHS COMPLIANT: YES

VARISTOR, MULTILAYER, 25VAC, VOLTAGE RATING VAC 25V ROHS COMPLIANT: YES

Supplier's Site Datasheet
Varistor, Multilayer, 25Vac, 0402; Voltage Rating Vac Multicomp Pro - 93X4487 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 25Vac, 0402; Voltage Rating Vac Multicomp Pro
93X4487
Varistor, Multilayer, 25Vac, 0402; Voltage Rating Vac Multicomp Pro 93X4487
VARISTOR, MULTILAYER, 25VAC, 0402; Voltage Rating VAC:25V; Voltage Rating V DC:30V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

VARISTOR, MULTILAYER, 25VAC, 0402; Voltage Rating VAC:25V; Voltage Rating V DC:30V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:65V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T7716
Product Name Varistor, Multilayer, 25Vac, Voltage Rating Vac 25V Rohs Compliant Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS8-10000-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Surface Mount PIN Diode - SMP1345-087LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
5 suppliers