multicomp PRO Varistor, Multilayer, 4Vac, 0402; Voltage Rating Vac Multicomp Pro MCVZ1206M050AGT

Description
VARISTOR, MULTILAYER, 4VAC, 0402; Voltage Rating VAC:4V; Voltage Rating V DC:5.5V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:20V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MULTILAYER, 4VAC, 0402; Voltage Rating VAC:4V; Voltage Rating V DC:5.5V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:20V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Multilayer, 4Vac, 0402; Voltage Rating Vac Multicomp Pro - 93X4482 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 4Vac, 0402; Voltage Rating Vac Multicomp Pro
93X4482
Varistor, Multilayer, 4Vac, 0402; Voltage Rating Vac Multicomp Pro 93X4482
VARISTOR, MULTILAYER, 4VAC, 0402; Voltage Rating VAC:4V; Voltage Rating V DC:5.5V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:20V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

VARISTOR, MULTILAYER, 4VAC, 0402; Voltage Rating VAC:4V; Voltage Rating V DC:5.5V; Product Range:MCVZ1206 Series; Clamping Voltage Vc Max:20V; Varistor Case Style:1206 [3216 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 93X4482
Product Name Varistor, Multilayer, 4Vac, 0402; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 160CMQ035 - 1121402-160CMQ035 - Win Source Electronics
Specs
Diode Type Schottky
View Details
Voltage Regulator diode (Zener diode) - 1N4470 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 90 mA
IR 0.0500 mA
View Details
50V 250MW Diode and Rectifier - 284-SMP1320-075LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
4 suppliers
Diode Arrays - 1PS70SB14/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers