multicomp PRO Varistor, Multilayer, 25Vac, 0805; Voltage Rating Vac Multicomp Pro MCVZ0805M300AGT

Description
VARISTOR, MULTILAYER, 25VAC, 0805; Voltage Rating VAC:25V; Voltage Rating V DC:30V; Product Range:MCVZ0805 Series; Clamping Voltage Vc Max:65V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MULTILAYER, 25VAC, 0805; Voltage Rating VAC:25V; Voltage Rating V DC:30V; Product Range:MCVZ0805 Series; Clamping Voltage Vc Max:65V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Multilayer, 25Vac, 0805; Voltage Rating Vac Multicomp Pro - 93X4479 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 25Vac, 0805; Voltage Rating Vac Multicomp Pro
93X4479
Varistor, Multilayer, 25Vac, 0805; Voltage Rating Vac Multicomp Pro 93X4479
VARISTOR, MULTILAYER, 25VAC, 0805; Voltage Rating VAC:25V; Voltage Rating V DC:30V; Product Range:MCVZ0805 Series; Clamping Voltage Vc Max:65V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

VARISTOR, MULTILAYER, 25VAC, 0805; Voltage Rating VAC:25V; Voltage Rating V DC:30V; Product Range:MCVZ0805 Series; Clamping Voltage Vc Max:65V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Multilayer, 25Vac, Voltage Rating Vac 25V Rohs Compliant Multicomp Pro - 23T7708 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 25Vac, Voltage Rating Vac 25V Rohs Compliant Multicomp Pro
23T7708
Varistor, Multilayer, 25Vac, Voltage Rating Vac 25V Rohs Compliant Multicomp Pro 23T7708
VARISTOR, MULTILAYER, 25VAC, VOLTAGE RATING VAC 25V ROHS COMPLIANT: YES

VARISTOR, MULTILAYER, 25VAC, VOLTAGE RATING VAC 25V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 93X4479
Product Name Varistor, Multilayer, 25Vac, 0805; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 30SLJQ030 - 30SLJQ030 - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 30 volts
View Details
Rectifier Diode - 1N5615 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 2000 mA
View Details
Schottky 20V 75MW Diode and Rectifier - 284-SMS3923-040LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
6 suppliers
Low-leakage switching diode - BAS416Z - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers