multicomp PRO Varistor, Multilayer, 10Vac, 0805; Voltage Rating Vac Multicomp Pro MCVZ0805M140AGT

Description
VARISTOR, MULTILAYER, 10VAC, 0805; Voltage Rating VAC:10V; Voltage Rating V DC:14V; Product Range:MCVZ0805 Series; Clamping Voltage Vc Max:35V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MULTILAYER, 10VAC, 0805; Voltage Rating VAC:10V; Voltage Rating V DC:14V; Product Range:MCVZ0805 Series; Clamping Voltage Vc Max:35V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Multilayer, 10Vac, 0805; Voltage Rating Vac Multicomp Pro - 93X4475 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 10Vac, 0805; Voltage Rating Vac Multicomp Pro
93X4475
Varistor, Multilayer, 10Vac, 0805; Voltage Rating Vac Multicomp Pro 93X4475
VARISTOR, MULTILAYER, 10VAC, 0805; Voltage Rating VAC:10V; Voltage Rating V DC:14V; Product Range:MCVZ0805 Series; Clamping Voltage Vc Max:35V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

VARISTOR, MULTILAYER, 10VAC, 0805; Voltage Rating VAC:10V; Voltage Rating V DC:14V; Product Range:MCVZ0805 Series; Clamping Voltage Vc Max:35V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 93X4475
Product Name Varistor, Multilayer, 10Vac, 0805; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222909 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: TP906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details
High-voltage switching diode - BAS521-QF - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
2 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details