multicomp PRO Varistor, Multilayer, 6Vac, 0805; Voltage Rating Vac Multicomp Pro MCVZ0805M090AGT

Description
VARISTOR, MULTILAYER, 6VAC, 0805; Voltage Rating VAC:6V; Voltage Rating V DC:9V; Product Range:MCVZ0805 Series; Clamping Voltage Vc Max:23V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Description
VARISTOR, MULTILAYER, 6VAC, 0805; Voltage Rating VAC:6V; Voltage Rating V DC:9V; Product Range:MCVZ0805 Series; Clamping Voltage Vc Max:23V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Varistor, Multilayer, 6Vac, 0805 from the MCVZ0805 series is designed for transient voltage surge suppression, providing protection for sensitive electronic components against transients and ESD. It operates within a temperature range of -55°C to +125°C and supports a maximum continuous working voltage of 6V AC and 9V DC. The device features a bi-directional clamping characteristic and is capable of withstanding high surge currents, making it suitable for various applications including I/O, Vcc, and sensor protection. The varistor is manufactured using multilayer fabrication technology, ensuring excellent voltage clamping ability and compatibility with modern soldering processes. It is available in a compact 0805 case style and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Varistor, Multilayer, 6Vac, 0805 from the MCVZ0805 series is designed for transient voltage surge suppression, providing protection for sensitive electronic components against transients and ESD. It operates within a temperature range of -55°C to +125°C and supports a maximum continuous working voltage of 6V AC and 9V DC. The device features a bi-directional clamping characteristic and is capable of withstanding high surge currents, making it suitable for various applications including I/O, Vcc, and sensor protection. The varistor is manufactured using multilayer fabrication technology, ensuring excellent voltage clamping ability and compatibility with modern soldering processes. It is available in a compact 0805 case style and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Varistor, Multilayer, 6Vac, 0805; Voltage Rating Vac Multicomp Pro - 93X4474 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 6Vac, 0805; Voltage Rating Vac Multicomp Pro
93X4474
Varistor, Multilayer, 6Vac, 0805; Voltage Rating Vac Multicomp Pro 93X4474
VARISTOR, MULTILAYER, 6VAC, 0805; Voltage Rating VAC:6V; Voltage Rating V DC:9V; Product Range:MCVZ0805 Series; Clamping Voltage Vc Max:23V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, MULTILAYER, 6VAC, 0805; Voltage Rating VAC:6V; Voltage Rating V DC:9V; Product Range:MCVZ0805 Series; Clamping Voltage Vc Max:23V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 93X4474
Product Name Varistor, Multilayer, 6Vac, 0805; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS2-20-530-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details