multicomp PRO Varistor, Multilayer, 4Vac, 0805; Voltage Rating Vac Multicomp Pro MCVZ0805M050AGT

Description
VARISTOR, MULTILAYER, 4VAC, 0805; Voltage Rating VAC:4V; Voltage Rating V DC:5.5V; Product Range:MCVZ0805 Series; Clamping Voltage Vc Max:20V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MULTILAYER, 4VAC, 0805; Voltage Rating VAC:4V; Voltage Rating V DC:5.5V; Product Range:MCVZ0805 Series; Clamping Voltage Vc Max:20V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Multilayer, 4Vac, 0805; Voltage Rating Vac Multicomp Pro - 93X4473 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 4Vac, 0805; Voltage Rating Vac Multicomp Pro
93X4473
Varistor, Multilayer, 4Vac, 0805; Voltage Rating Vac Multicomp Pro 93X4473
VARISTOR, MULTILAYER, 4VAC, 0805; Voltage Rating VAC:4V; Voltage Rating V DC:5.5V; Product Range:MCVZ0805 Series; Clamping Voltage Vc Max:20V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

VARISTOR, MULTILAYER, 4VAC, 0805; Voltage Rating VAC:4V; Voltage Rating V DC:5.5V; Product Range:MCVZ0805 Series; Clamping Voltage Vc Max:20V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Multilayer, 4Vac, 0805; Voltage Rating Vac Multicomp Pro - 23T7703 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 4Vac, 0805; Voltage Rating Vac Multicomp Pro
23T7703
Varistor, Multilayer, 4Vac, 0805; Voltage Rating Vac Multicomp Pro 23T7703
VARISTOR, MULTILAYER, 4VAC, 0805; Voltage Rating VAC:4V; Voltage Rating V DC:5.5V; Product Range:VZ Series; Clamping Voltage Vc Max:20V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, MULTILAYER, 4VAC, 0805; Voltage Rating VAC:4V; Voltage Rating V DC:5.5V; Product Range:VZ Series; Clamping Voltage Vc Max:20V; Varistor Case Style:0805 [2012 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 93X4473
Product Name Varistor, Multilayer, 4Vac, 0805; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N3611 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 1000 mA
View Details
High-speed switching diode - BAS316-Q/GX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
Infineon Technologies AG
Specs
Diode Applications Rectifier
View Details