multicomp PRO Varistor, Multilayer, 11Vac, 0603; Voltage Rating Vac Multicomp Pro MCVZ0603M140AGT

Description
VARISTOR, MULTILAYER, 11VAC, 0603; Voltage Rating VAC:11V; Voltage Rating V DC:14V; Product Range:VZ Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MULTILAYER, 11VAC, 0603; Voltage Rating VAC:11V; Voltage Rating V DC:14V; Product Range:VZ Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Multilayer, 11Vac, 0603; Voltage Rating Vac Multicomp Pro - 23T7698 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 11Vac, 0603; Voltage Rating Vac Multicomp Pro
23T7698
Varistor, Multilayer, 11Vac, 0603; Voltage Rating Vac Multicomp Pro 23T7698
VARISTOR, MULTILAYER, 11VAC, 0603; Voltage Rating VAC:11V; Voltage Rating V DC:14V; Product Range:VZ Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

VARISTOR, MULTILAYER, 11VAC, 0603; Voltage Rating VAC:11V; Voltage Rating V DC:14V; Product Range:VZ Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Varistor, Multilayer, 11Vac, 0603; Voltage Rating Vac Multicomp Pro - 93X4468 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 11Vac, 0603; Voltage Rating Vac Multicomp Pro
93X4468
Varistor, Multilayer, 11Vac, 0603; Voltage Rating Vac Multicomp Pro 93X4468
VARISTOR, MULTILAYER, 11VAC, 0603; Voltage Rating VAC:11V; Voltage Rating V DC:14V; Product Range:MCVZ0603 Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

VARISTOR, MULTILAYER, 11VAC, 0603; Voltage Rating VAC:11V; Voltage Rating V DC:14V; Product Range:MCVZ0603 Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0603 [1608 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 23T7698
Product Name Varistor, Multilayer, 11Vac, 0603; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1219454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4968US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 176 mA
IR 2 mA
View Details
General-purpose dual Schottky diode - BAS40-04,215 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers