multicomp PRO Varistor, Multilayer, 11Vac, 0402; Voltage Rating Vac Multicomp Pro MCVZ0402M140AGT

Description
VARISTOR, MULTILAYER, 11VAC, 0402; Voltage Rating VAC:11V; Voltage Rating V DC:14V; Product Range:MCVZ0402 Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MULTILAYER, 11VAC, 0402; Voltage Rating VAC:11V; Voltage Rating V DC:14V; Product Range:MCVZ0402 Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Multilayer, 11Vac, 0402; Voltage Rating Vac Multicomp Pro - 93X4464 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Multilayer, 11Vac, 0402; Voltage Rating Vac Multicomp Pro
93X4464
Varistor, Multilayer, 11Vac, 0402; Voltage Rating Vac Multicomp Pro 93X4464
VARISTOR, MULTILAYER, 11VAC, 0402; Voltage Rating VAC:11V; Voltage Rating V DC:14V; Product Range:MCVZ0402 Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

VARISTOR, MULTILAYER, 11VAC, 0402; Voltage Rating VAC:11V; Voltage Rating V DC:14V; Product Range:MCVZ0402 Series; Clamping Voltage Vc Max:30V; Varistor Case Style:0402 [1005 Metric]; Varistor Type:Multilayer Varistor (MLV); Peak RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 93X4464
Product Name Varistor, Multilayer, 11Vac, 0402; Voltage Rating Vac Multicomp Pro
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FX3PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4000 mA
View Details
Surface Mount PIN Diode - SMP1371-087LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
8 suppliers
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details