multicomp PRO Cap, Alu Elec, 330Uf, 6.3V, Rad Can Smd; Capacitor Case / Package Multicomp Pro MCVVT6R3M331EA6L

Description
CAP, ALU ELEC, 330UF, 6.3V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 330UF, 6.3V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 330Uf, 6.3V, Rad Can Smd; Capacitor Case / Package Multicomp Pro - 94Y6138 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 330Uf, 6.3V, Rad Can Smd; Capacitor Case / Package Multicomp Pro
94Y6138
Cap, Alu Elec, 330Uf, 6.3V, Rad Can Smd; Capacitor Case / Package Multicomp Pro 94Y6138
CAP, ALU ELEC, 330UF, 6.3V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series RoHS Compliant: Yes

CAP, ALU ELEC, 330UF, 6.3V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Μf, 6.3V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6180 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, Smd; Ae Capacitor Case Multicomp Pro
98Y6180
Cap, 330Μf, 6.3V, Smd; Ae Capacitor Case Multicomp Pro 98Y6180
CAP, 330µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 330µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:6.3V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94Y6138 98Y6180
Product Name Cap, Alu Elec, 330Uf, 6.3V, Rad Can Smd; Capacitor Case / Package Multicomp Pro Cap, 330Μf, 6.3V, Smd; Ae Capacitor Case Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 330 microF 330 microF
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B102J500PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details