multicomp PRO Cap, 220Μf, 6.3V, Smd; Ae Capacitor Case Multicomp Pro MCVVT6R3M221EA1L

Description
CAP, 220µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:6.3V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 220µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:6.3V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Μf, 6.3V, Smd; Ae Capacitor Case Multicomp Pro - 94Y6137 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 6.3V, Smd; Ae Capacitor Case Multicomp Pro
94Y6137
Cap, 220Μf, 6.3V, Smd; Ae Capacitor Case Multicomp Pro 94Y6137
CAP, 220µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:6.3V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:6.3V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 6.3V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6179 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 6.3V, Smd; Ae Capacitor Case Multicomp Pro
98Y6179
Cap, 220Μf, 6.3V, Smd; Ae Capacitor Case Multicomp Pro 98Y6179
CAP, 220µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:6.3V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 220µF, 6.3V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:6.3V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y6137
Product Name Cap, 220Μf, 6.3V, Smd; Ae Capacitor Case Multicomp Pro
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Film Capacitors - 1725630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C363U030AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details