multicomp PRO Cap, 22Μf, 100V, Smd; Ae Capacitor Case Multicomp Pro MCVVT100M220FB3L

Description
CAP, 22µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:100V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 22µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:100V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 22Μf, 100V, Smd; Ae Capacitor Case Multicomp Pro - 94Y6132 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 100V, Smd; Ae Capacitor Case Multicomp Pro
94Y6132
Cap, 22Μf, 100V, Smd; Ae Capacitor Case Multicomp Pro 94Y6132
CAP, 22µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:100V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 22µF, 100V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:100V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y6132
Product Name Cap, 22Μf, 100V, Smd; Ae Capacitor Case Multicomp Pro
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701138 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details