multicomp PRO Cap, 68Μf, 63V, Smd; Ae Capacitor Case Multicomp Pro MCVVT063M680FB3L

Description
CAP, 68µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:63V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 68µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:63V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 68Μf, 63V, Smd; Ae Capacitor Case Multicomp Pro - 94Y6128 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 63V, Smd; Ae Capacitor Case Multicomp Pro
94Y6128
Cap, 68Μf, 63V, Smd; Ae Capacitor Case Multicomp Pro 94Y6128
CAP, 68µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:63V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 68µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:63V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Μf, 63V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6170 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 63V, Smd; Ae Capacitor Case Multicomp Pro
98Y6170
Cap, 68Μf, 63V, Smd; Ae Capacitor Case Multicomp Pro 98Y6170
CAP, 68µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:63V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 68µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:63V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y6128
Product Name Cap, 68Μf, 63V, Smd; Ae Capacitor Case Multicomp Pro
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX151M250H012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details