multicomp PRO Cap, Alu Elec, 100Uf, 63V, Rad Can Smd; Capacitor Case / Package Multicomp Pro MCVVT063M101GB3L

Description
CAP, ALU ELEC, 100UF, 63V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series; Product Width:-RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 100UF, 63V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 100Uf, 63V, Rad Can Smd; Capacitor Case / Package Multicomp Pro - 94Y6125 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 100Uf, 63V, Rad Can Smd; Capacitor Case / Package Multicomp Pro
94Y6125
Cap, Alu Elec, 100Uf, 63V, Rad Can Smd; Capacitor Case / Package Multicomp Pro 94Y6125
CAP, ALU ELEC, 100UF, 63V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series; Product Width:-RoHS Compliant: Yes

CAP, ALU ELEC, 100UF, 63V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 63V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6167 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 63V, Smd; Ae Capacitor Case Multicomp Pro
98Y6167
Cap, 100Μf, 63V, Smd; Ae Capacitor Case Multicomp Pro 98Y6167
CAP, 100µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:63V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 63V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:63V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94Y6125 98Y6167
Product Name Cap, Alu Elec, 100Uf, 63V, Rad Can Smd; Capacitor Case / Package Multicomp Pro Cap, 100Μf, 63V, Smd; Ae Capacitor Case Multicomp Pro
Capacitance Type Fixed Fixed
Features Polarized
Capacitance Range 100 microF 100 microF
WVDC 63 volts 63 volts
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701175 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX151M420H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers