multicomp PRO Cap, Alu Elec, 10Uf, 50V, Rad Can Smd; Capacitor Case / Package Multicomp Pro MCVVT050M100DA1L

Description
CAP, ALU ELEC, 10UF, 50V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series; Product Length:- RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 10UF, 50V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series; Product Length:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 10Uf, 50V, Rad Can Smd; Capacitor Case / Package Multicomp Pro - 94Y6114 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 10Uf, 50V, Rad Can Smd; Capacitor Case / Package Multicomp Pro
94Y6114
Cap, Alu Elec, 10Uf, 50V, Rad Can Smd; Capacitor Case / Package Multicomp Pro 94Y6114
CAP, ALU ELEC, 10UF, 50V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series; Product Length:- RoHS Compliant: Yes

CAP, ALU ELEC, 10UF, 50V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6156 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro
98Y6156
Cap, 10Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro 98Y6156
CAP, 10µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 10µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:50V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94Y6114 98Y6156
Product Name Cap, Alu Elec, 10Uf, 50V, Rad Can Smd; Capacitor Case / Package Multicomp Pro Cap, 10Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Capacitance Range 10 microF 10 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B103K500NTDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details