multicomp PRO Cap, 68Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro MCVVT035M680EA6L

Description
CAP, 68µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 68µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 68Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro - 94Y6112 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro
94Y6112
Cap, 68Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro 94Y6112
CAP, 68µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 68µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 68Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6154 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro
98Y6154
Cap, 68Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro 98Y6154
CAP, 68µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 68µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:68µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y6112
Product Name Cap, 68Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Polymer - 187XMPL004MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details