multicomp PRO Cap, 4.7Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro MCVVT035M4R7CA1L

Description
CAP, 4.7µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 4.7µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4.7Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro - 94Y6110 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro
94Y6110
Cap, 4.7Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro 94Y6110
CAP, 4.7µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 4.7µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6152 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro
98Y6152
Cap, 4.7Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro 98Y6152
CAP, 4.7µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 4.7µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y6110
Product Name Cap, 4.7Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701107 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Polymer Capacitor - 227XMPL6R3MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details