multicomp PRO Cap, 33Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro MCVVT035M330EA1L

Description
CAP, 33µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 33µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 33Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro - 94Y6107 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro
94Y6107
Cap, 33Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro 94Y6107
CAP, 33µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6149 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro
98Y6149
Cap, 33Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro 98Y6149
CAP, 33µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y6107
Product Name Cap, 33Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1701310 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 156AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers