multicomp PRO Cap, Alu Elec, 100Uf, 35V, Rad Can Smd; Capacitor Case / Package Multicomp Pro MCVVT035M101FB3L

Description
CAP, ALU ELEC, 100UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series; Product Width:-RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 100UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 100Uf, 35V, Rad Can Smd; Capacitor Case / Package Multicomp Pro - 94Y6101 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 100Uf, 35V, Rad Can Smd; Capacitor Case / Package Multicomp Pro
94Y6101
Cap, Alu Elec, 100Uf, 35V, Rad Can Smd; Capacitor Case / Package Multicomp Pro 94Y6101
CAP, ALU ELEC, 100UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series; Product Width:-RoHS Compliant: Yes

CAP, ALU ELEC, 100UF, 35V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6143 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro
98Y6143
Cap, 100Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro 98Y6143
CAP, 100µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 100µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage Rating:35V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94Y6101 98Y6143
Product Name Cap, Alu Elec, 100Uf, 35V, Rad Can Smd; Capacitor Case / Package Multicomp Pro Cap, 100Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro
Capacitance Type Fixed Fixed
Features Polarized
Capacitance Range 100 microF 100 microF
WVDC 35 volts 35 volts
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVH035MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701143 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details