The Multicomp Pro SMD Aluminium Electrolytic Capacitor, part number 94Y6095, has a capacitance of 330OºF and a voltage rating of 25V. It operates over a wide temperature range from -55°C to +105°C, making it suitable for various applications in electronic equipment. The capacitor features a capacitance tolerance of ±20% at 120Hz and 20°C, and it is designed for surface mounting on high-density PC boards, compatible with automatic mounting machines using carrier tape. This capacitor has a load life of 2000 hours at 105°C when rated voltage is applied, with a capacitance change within ±25% of the initial value. It also meets specified values for leakage current and dissipation factor after this duration. The capacitor is RoHS compliant, ensuring it meets environmental standards. Its mechanical characteristics include resistance to soldering heat and vibration, ensuring reliability in various operating conditions.
CAP, 330µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:25V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP, 330µF, 25V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:330µF; Voltage Rating:25V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 94Y6095 |
| Product Name | Cap, 330Μf, 25V, Smd; Ae Capacitor Case Multicomp Pro |
| Configuration / Form Factor | Chip Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to ? C (-67 to ? F) |
| Capacitance Range | 330 microF |