CAP, 22µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:16V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP, 22µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage Rating:16V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 94Y6078 |
| Product Name | Cap, 22Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro |
| Configuration / Form Factor | Chip Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to ? C (-67 to ? F) |
| Capacitance Range | 22 microF |