multicomp PRO Cap, 150Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro MCVVT016M151EA6L

Description
CAP, 150µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:16V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 150µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:16V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 150Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro - 94Y6076 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro
94Y6076
Cap, 150Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro 94Y6076
CAP, 150µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:16V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 150µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:16V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6118 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro
98Y6118
Cap, 150Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro 98Y6118
CAP, 150µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:16V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 150µF, 16V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:150µF; Voltage Rating:16V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y6076
Product Name Cap, 150Μf, 16V, Smd; Ae Capacitor Case Multicomp Pro
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details