multicomp PRO Cap, 33Μf, 10V, Smd; Ae Capacitor Case Multicomp Pro MCVVT010M330DA1L

Description
CAP, 33µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:10V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 33µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:10V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 33Μf, 10V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6114 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 10V, Smd; Ae Capacitor Case Multicomp Pro
98Y6114
Cap, 33Μf, 10V, Smd; Ae Capacitor Case Multicomp Pro 98Y6114
CAP, 33µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:10V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:10V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Μf, 10V, Smd; Ae Capacitor Case Multicomp Pro - 01AC9220 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 10V, Smd; Ae Capacitor Case Multicomp Pro
01AC9220
Cap, 33Μf, 10V, Smd; Ae Capacitor Case Multicomp Pro 01AC9220
CAP, 33µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:10V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:10V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 98Y6114
Product Name Cap, 33Μf, 10V, Smd; Ae Capacitor Case Multicomp Pro
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C183M7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details