multicomp PRO Cap, Alu Elec, 1000Uf, 10V, Rad Can Smd; Capacitor Case / Package Multicomp Pro MCVVT010M102GB3L

Description
CAP, ALU ELEC, 1000UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series; Diameter:10mmRoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 1000UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series; Diameter:10mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 1000Uf, 10V, Rad Can Smd; Capacitor Case / Package Multicomp Pro - 94Y6069 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 1000Uf, 10V, Rad Can Smd; Capacitor Case / Package Multicomp Pro
94Y6069
Cap, Alu Elec, 1000Uf, 10V, Rad Can Smd; Capacitor Case / Package Multicomp Pro 94Y6069
CAP, ALU ELEC, 1000UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series; Diameter:10mmRoHS Compliant: Yes

CAP, ALU ELEC, 1000UF, 10V, RAD CAN SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:VT, V-Chip Series; Diameter:10mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Μf, 10V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6111 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Μf, 10V, Smd; Ae Capacitor Case Multicomp Pro
98Y6111
Cap, 1000Μf, 10V, Smd; Ae Capacitor Case Multicomp Pro 98Y6111
CAP, 1000µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:10V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 1000µF, 10V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:1000µF; Voltage Rating:10V; ESR:-; Product Range:VT, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 94Y6069 98Y6111
Product Name Cap, Alu Elec, 1000Uf, 10V, Rad Can Smd; Capacitor Case / Package Multicomp Pro Cap, 1000Μf, 10V, Smd; Ae Capacitor Case Multicomp Pro
Capacitance Type Fixed Fixed
Features Polarized
Capacitance Range 1000 microF 1000 microF
WVDC 10 volts 10 volts
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details