The Cap, 4.7OºF, 50V, SMD; AE Capacitor Case Multicomp Pro is an aluminium electrolytic capacitor designed for surface mount technology (SMT) applications. It features a capacitance of 4.7OºF with a voltage rating of 50V and a capacitance tolerance of ±20% at 120Hz and 20°C. The operating temperature range is from -55°C to +105°C, making it suitable for a variety of environments. This capacitor has a low equivalent series resistance (ESR) of 5 ohms and is rated for a lifetime of 2000 hours at 105°C. It is compliant with RoHS standards, ensuring it meets environmental regulations. The capacitor is designed to withstand soldering heat and has a resistance to soldering heat specification that allows for a capacitance change of within ±10% after exposure to 250°C for 30 seconds. Engineers considering this component should note its low impedance characteristics and suitability for high-temperature applications, making it a reliable choice for electronic equipment.
CAP, 4.7µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:50V; ESR:5ohm; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP, 4.7µF, 50V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage Rating:50V; ESR:5ohm; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 94Y6067 |
| Product Name | Cap, 4.7Μf, 50V, Smd; Ae Capacitor Case Multicomp Pro |
| Configuration / Form Factor | Chip Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to ? C (-67 to ? F) |
| Capacitance Range | 4.7 microF |