multicomp PRO Cap, 33Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro MCVKZ035M330FB3L

Description
CAP, 33µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:35V; ESR:-; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 33µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:35V; ESR:-; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 33Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro - 94Y6060 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro
94Y6060
Cap, 33Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro 94Y6060
CAP, 33µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:35V; ESR:-; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:35V; ESR:-; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6102 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro
98Y6102
Cap, 33Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro 98Y6102
CAP, 33µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:35V; ESR:-; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 33µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:35V; ESR:-; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:3000 hours @ 105°C; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y6060
Product Name Cap, 33Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 205K100CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details