multicomp PRO Cap, 10Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro MCVKZ035M100DA1L

Description
CAP, 10µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:1.2ohm; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet
Description
CAP, 10µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:1.2ohm; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro - 94Y6055 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro
94Y6055
Cap, 10Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro 94Y6055
CAP, 10µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:1.2ohm; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 10µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:1.2ohm; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro - 98Y6097 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro
98Y6097
Cap, 10Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro 98Y6097
CAP, 10µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:1.2ohm; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 10µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage Rating:35V; ESR:1.2ohm; Product Range:KZ, V-Chip Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 94Y6055
Product Name Cap, 10Μf, 35V, Smd; Ae Capacitor Case Multicomp Pro
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details